XP Power JCJ Series DC/DC Converter JCJ0812D05

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ0812D05 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ0812D05
JCJ Series DC/DC Converter JCJ0812D05
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ0812D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ0812D05-ND
DC DC Converters JCJ0812D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power - 04R8694 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power
04R8694
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power 04R8694
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ0812D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ0812D05
Power Supplies - Board Mount - DC DC Converters JCJ0812D05
DC DC CONVERTER +/-5V 8W

DC DC CONVERTER +/-5V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ0812D05 JCJ0812D05-ND 04R8694 JCJ0812D05
Product Name JCJ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2177-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers