XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412D24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0412D24 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0412D24
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412D24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1845-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1845-5-ND
DC DC Converters 1470-1845-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 83mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 24V -24V 83mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0412D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0412D24
Power Supplies - Board Mount - DC DC Converters JCD0412D24
DC DC CONVERTER +/-24V 4W

DC DC CONVERTER +/-24V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 24V, -24V; Power Supply Approvals Xp Power - 62T2019 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 24V, -24V; Power Supply Approvals Xp Power
62T2019
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 24V, -24V; Power Supply Approvals Xp Power 62T2019
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0412D24 1470-1845-5-ND JCD0412D24 62T2019
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 24V, -24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
DC Output Current -0.0830 to 0.0830 amps 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11000-30-3u-27159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details