XP Power JCG Series DC/DC Converter JCG1224S12

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1224S12 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1224S12
JCG Series DC/DC Converter JCG1224S12
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - JCG1224S12
1191574-JCG1224S12
Electronic Surplus - JCG1224S12 1191574-JCG1224S12
Manufacturer: XP Power Win Source Part Number: 1191574-JCG1224S12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 1.6kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xppower.com Manufacturer Package: 24-DIP Module, 8 Leads Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 12W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)

Manufacturer: XP Power
Win Source Part Number: 1191574-JCG1224S12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Isolation: 1.6kV
Voltage - Output 1: 12V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xppower.com
Manufacturer Package: 24-DIP Module, 8 Leads
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 12W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)

Buy Now
DC DC Converters - 1470-1954-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1954-5-ND
DC DC Converters 1470-1954-5-ND
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power - 04R8662 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power
04R8662
Dc-Dc Conv, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power 04R8662
DC-DC CONV, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCG1224S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1224S12
Power Supplies - Board Mount - DC DC Converters JCG1224S12
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site

Technical Specifications

  XP Power Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1224S12 1191574-JCG1224S12 1470-1954-5-ND 04R8662 JCG1224S12
Product Name JCG Series DC/DC Converter Electronic Surplus - JCG1224S12 DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details