XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548D03

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0548D03 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0548D03
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548D03
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1908-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1908-5-ND
DC DC Converters 1470-1908-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 750mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 750mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 750Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 62T2082 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 750Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
62T2082
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 750Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 62T2082
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 750mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 750mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0548D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0548D03
Power Supplies - Board Mount - DC DC Converters JCD0548D03
DC DC CONVERTER +/-3.3V 5W

DC DC CONVERTER +/-3.3V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0548D03 1470-1908-5-ND 62T2082 JCD0548D03
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 750Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -3.3 to 3.3 volts 3.3 volts
DC Output Current -0.7500 to 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data