XP Power JAH02 Series DC/DC Converter JAH0224D12

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0224D12 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0224D12
JAH02 Series DC/DC Converter JAH0224D12
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0224D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0224D12-ND
DC DC Converters JAH0224D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 24 V, 21.6 V, 2 Rohs Compliant Xp Power - 24T3224 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 24 V, 21.6 V, 2 Rohs Compliant Xp Power
24T3224
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 24 V, 21.6 V, 2 Rohs Compliant Xp Power 24T3224
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 24 V, 21.6 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 24 V, 21.6 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power - 99R4286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power
99R4286
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power 99R4286
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JAH0224D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0224D12
Power Supplies - Board Mount - DC DC Converters JAH0224D12
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0224D12 JAH0224D12-ND 24T3224 99R4286 JAH0224D12
Product Name JAH02 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 24 V, 21.6 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details