XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548S3V3

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0548S3V3 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0548S3V3
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548S3V3
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1919-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1919-5-ND
DC DC Converters 1470-1919-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 36V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.3A 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.3A, 3.3V; Power Supply Approvals Xp Power - 62T2093 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.3A, 3.3V; Power Supply Approvals Xp Power
62T2093
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.3A, 3.3V; Power Supply Approvals Xp Power 62T2093
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1.3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1.3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0548S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0548S3V3
Power Supplies - Board Mount - DC DC Converters JCD0548S3V3
DC DC CONVERTER 3.3V 5W

DC DC CONVERTER 3.3V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0548S3V3 1470-1919-5-ND 62T2093 JCD0548S3V3
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.3A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 1.3 amps 1.3 amps 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp180-aaan3-19820 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 7.5 amps
View Details