XP Power JCA03 Series DC/DC Converter JCA0348S03

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0348S03 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0348S03
JCA03 Series DC/DC Converter JCA0348S03
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1708-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1708-5-ND
DC DC Converters 1470-1708-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 910mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 910mA 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JCA0348S03
766585-JCA0348S03
Power Supplies Board Mount DCDC Converters - JCA0348S03 766585-JCA0348S03
Manufacturer: XP Power Win Source Part Number: 766585-JCA0348S03 Series: JCA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, OVP, SCP, UVLO Package: 24-DIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 73% Family Name: JCA0348S03 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 910mA Alternative Parts (Cross-Reference): LANK483.3UW3; AM6Q-4803SZ; EC4AW17; Introduction Date: June 11, 2007 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: XP Power
Win Source Part Number: 766585-JCA0348S03
Series: JCA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, OVP, SCP, UVLO
Package: 24-DIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 73%
Family Name: JCA0348S03
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 910mA
Alternative Parts (Cross-Reference): LANK483.3UW3; AM6Q-4803SZ; EC4AW17;
Introduction Date: June 11, 2007
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0348S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0348S03
Power Supplies - Board Mount - DC DC Converters JCA0348S03
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0348S03 1470-1708-5-ND 766585-JCA0348S03 JCA0348S03
Product Name JCA03 Series DC/DC Converter DC DC Converters Power Supplies Board Mount DCDC Converters - JCA0348S03 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details