XP Power JCA10 Series DC/DC Converter JCA1012S05

Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet
Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA10 Series DC/DC Converter - JCA1012S05 - XP Power
Sunnyvale, CA, USA
JCA10 Series DC/DC Converter
JCA1012S05
JCA10 Series DC/DC Converter JCA1012S05
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty

JCA10 Series DC/DC Converter

10 Watts

  • Compact 1.0" x 0.8" Metal Package
  • Industry Standard Pin Out
  • 2:1 Input Range
  • Single & Dual Outputs
  • Operating Temperature -40 °C to +100 °C
  • UL & TUV Approval Pending
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-1778-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1778-5-ND
DC DC Converters 1470-1778-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA1012S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA1012S05
Power Supplies - Board Mount - DC DC Converters JCA1012S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 1.6 A Rohs Compliant Xp Power - 90W0641 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 1.6 A Rohs Compliant Xp Power
90W0641
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 1.6 A Rohs Compliant Xp Power 90W0641
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 10 W, 5 V, 1.6 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 10 W, 5 V, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA1012S05 1470-1778-5-ND JCA1012S05 90W0641
Product Name JCA10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 1.6 A Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts
DC Output Current 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details