The DC-DC Converter, part number 32M6385, is an isolated, dual output power supply designed to deliver a maximum output power of 4W with output voltages of +15V and -15V. It operates within a 2:1 input voltage range, accommodating input voltages from 4.5V to 9.0V DC. The converter features an efficiency of approximately 83% and includes protections for overcurrent, short circuit, and overvoltage, ensuring reliable operation. The device is compact, measuring 1.0,Äù x 0.8,Äù, and is suitable for a wide operating temperature range of -40°C to +100°C. It is convection cooled and has a mean time between failures (MTBF) of 1.0 million hours, indicating high reliability. The converter is UL and TUV approved, meeting various safety standards, and is RoHS compliant. This product is ideal for applications requiring dual output voltages in a small form factor while ensuring safety and efficiency.
• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 140mA, 140mA 36V - 75V Input
DC DC CONVERTER +/-15V 4W
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0448D03 | 1470-1734-5-ND | JCA0448D03 | 32M6385 |
| Product Name | JCA04 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 15.0 to 75.0 volts | 15.0 volts |