XP Power JCG Series DC/DC Converter JCG1248D12

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1248D12 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1248D12
JCG Series DC/DC Converter JCG1248D12
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1248D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1248D12-ND
DC DC Converters JCG1248D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power - 04R8666 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power
04R8666
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power 04R8666
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1248D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1248D12
Power Supplies - Board Mount - DC DC Converters JCG1248D12
DC DC CONVERTER +/-12V 12W

DC DC CONVERTER +/-12V 12W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1248D12 JCG1248D12-ND 04R8666 JCG1248D12
Product Name JCG Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details