XP Power JCG Series DC/DC Converter JCG1224S2V5

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1224S2V5 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1224S2V5
JCG Series DC/DC Converter JCG1224S2V5
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1224S2V5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1224S2V5-ND
DC DC Converters JCG1224S2V5-ND
Isolated Module DC DC Converter 1 Output 2.5V 3.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 2.5V 3.5A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1224S2V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1224S2V5
Power Supplies - Board Mount - DC DC Converters JCG1224S2V5
DC DC CONVERTER 2.5V 12W

DC DC CONVERTER 2.5V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 2.5V; Power Supply Approvals Xp Power - 04R8664 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 2.5V; Power Supply Approvals Xp Power
04R8664
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 2.5V; Power Supply Approvals Xp Power 04R8664
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 2.5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 2.5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1224S2V5 JCG1224S2V5-ND JCG1224S2V5 04R8664
Product Name JCG Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 2.5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

240W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-240 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details