XP Power JCE06 Series DC-DC Converter JCE0612S15

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0612S15 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0612S15
JCE06 Series DC-DC Converter JCE0612S15
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1927-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1927-5-ND
DC DC Converters 1470-1927-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0612S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0612S15
Power Supplies - Board Mount - DC DC Converters JCE0612S15
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 0.4A, 6W; Power Supply Approvals Xp Power - 19X6799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.4A, 6W; Power Supply Approvals Xp Power
19X6799
Dc-Dc Converter, Iso Pol, 1O/p, 0.4A, 6W; Power Supply Approvals Xp Power 19X6799
DC-DC CONVERTER, ISO POL, 1O/P, 0.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0612S15 1470-1927-5-ND JCE0612S15 19X6799
Product Name JCE06 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.4A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details