The JCH1048D05 is a DC/DC converter from the JCH Series by XP Power, designed to deliver 10 Watts of output power. It operates within a 2:1 input voltage range of 36-72 VDC and provides dual output voltages of ±5.0 V at a maximum output current of ±1000 mA. The converter features an efficiency rating of 82% and requires a no-load input current of 20 mA, increasing to 254 mA under full load conditions. This model includes continuous short circuit protection with a trip and restart mechanism, ensuring reliability in various applications. It supports a maximum capacitive load of ±1000 µF and has a startup delay of less than 20 ms. The operating temperature range is broad, from -40 °C to +100 °C, making it suitable for demanding environments. The device also offers 1500 VDC isolation and complies with safety standards such as UL60950-1 and UL62368-1. Engineers considering this product will find it suitable for applications requiring robust performance and reliability in power conversion.
• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 72V Input
DC DC CONVERTER +/-5V 10W
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.5kV RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCH1048D05 | JCH1048D05-ND | JCH1048D05 | 04R8687 |
| Product Name | JCH Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |