XP Power JCA04 Series DC/DC Converter JCA0448S05

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0448S05 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0448S05
JCA04 Series DC/DC Converter JCA0448S05
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1736-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1736-5-ND
DC DC Converters 1470-1736-5-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0448S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0448S05
Power Supplies - Board Mount - DC DC Converters JCA0448S05
DC DC CONVERTER 5V 4W

DC DC CONVERTER 5V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power - 32M6387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
32M6387
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power 32M6387
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0448S05 1470-1736-5-ND JCA0448S05 32M6387
Product Name JCA04 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 to 75.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD15-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details