The DC-DC Converter, part number 32M6378, is an isolated, dual-output power supply designed to deliver a maximum output power of 4W. It provides two output voltages: +15V and -15V, with a maximum output current of 140mA for each output. The converter operates within a 2:1 input voltage range, making it suitable for various applications requiring stable voltage conversion. This model features a compact metal package measuring 1.0,Äù x 0.8,Äù and is convection cooled, allowing for operation in environments with temperatures ranging from -40 °C to +100 °C. It includes essential protection features such as overcurrent, short circuit, and overvoltage protection, ensuring reliability in demanding conditions. The device is UL and TUV approved, meeting industry safety standards. Engineers may find this converter beneficial for projects that require dual output voltages with high efficiency and robust performance in a compact form factor.
• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 140mA, 140mA 18V - 36V Input
DC DC CONVERTER +/-15V 4W
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0424D03 | 1470-1727-5-ND | JCA0424D03 | 34M6512 | 32M6378 |
| Product Name | JCA04 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power | Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Applications | Instrumentation | ITE (Commercial) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Voltage | 15.0 to 36.0 volts | 15.0 volts |