XP Power JCJ Series DC/DC Converter JCJ0812S3V3

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ0812S3V3 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ0812S3V3
JCJ Series DC/DC Converter JCJ0812S3V3
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1976-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1976-5-ND
DC DC Converters 1470-1976-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ0812S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ0812S3V3
Power Supplies - Board Mount - DC DC Converters JCJ0812S3V3
DC DC CONVERTER 3.3V 8W

DC DC CONVERTER 3.3V 8W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Xp Power - 04R8700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Xp Power
04R8700
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Xp Power 04R8700
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ0812S3V3 1470-1976-5-ND JCJ0812S3V3 04R8700
Product Name JCJ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details