XP Power JCA10 Series DC/DC Converter JCA1012D03

Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet
Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA10 Series DC/DC Converter - JCA1012D03 - XP Power
Sunnyvale, CA, USA
JCA10 Series DC/DC Converter
JCA1012D03
JCA10 Series DC/DC Converter JCA1012D03
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty

JCA10 Series DC/DC Converter

10 Watts

  • Compact 1.0" x 0.8" Metal Package
  • Industry Standard Pin Out
  • 2:1 Input Range
  • Single & Dual Outputs
  • Operating Temperature -40 °C to +100 °C
  • UL & TUV Approval Pending
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-1776-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1776-5-ND
DC DC Converters 1470-1776-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.33A, 10W; Power Supply Approvals Xp Power - 29X2230 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.33A, 10W; Power Supply Approvals Xp Power
29X2230
Dc-Dc Converter, Iso Pol, 2O/p, 0.33A, 10W; Power Supply Approvals Xp Power 29X2230
DC-DC CONVERTER, ISO POL, 2O/P, 0.33A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.33A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA1012D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA1012D03
Power Supplies - Board Mount - DC DC Converters JCA1012D03
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA1012D03 1470-1776-5-ND 29X2230 JCA1012D03
Product Name JCA10 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.33A, 10W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
DC Output Current 0.3300 amps 0.3300 amps 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details