XP Power IW Series DC/DC Converter IW2415SA

Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IW Series DC/DC Converter - IW2415SA - XP Power
Sunnyvale, CA, USA
IW Series DC/DC Converter
IW2415SA
IW Series DC/DC Converter IW2415SA
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty

• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1628-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1628-5-ND
DC DC Converters 1470-1628-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IW2415SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IW2415SA
Power Supplies - Board Mount - DC DC Converters IW2415SA
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power - 04R8623 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power
04R8623
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power 04R8623
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IW2415SA 1470-1628-5-ND IW2415SA 04R8623
Product Name IW Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details