XP Power IW Series DC/DC Converter IW2424SA

Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IW Series DC/DC Converter - IW2424SA - XP Power
Sunnyvale, CA, USA
IW Series DC/DC Converter
IW2424SA
IW Series DC/DC Converter IW2424SA
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty

• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1629-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1629-5-ND
DC DC Converters 1470-1629-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power - 58M7583 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power
58M7583
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power 58M7583
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power - 04R8624 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power
04R8624
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power 04R8624
DC-DC CONV, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IW2424SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IW2424SA
Power Supplies - Board Mount - DC DC Converters IW2424SA
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IW2424SA 1470-1629-5-ND 58M7583 04R8624 IW2424SA
Product Name IW Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-25-2u-27680 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details