XP Power JCH Series DC/DC Converter JCH1012D05

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1012D05 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1012D05
JCH Series DC/DC Converter JCH1012D05
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1964-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1964-5-ND
DC DC Converters 1470-1964-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1012D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1012D05
Power Supplies - Board Mount - DC DC Converters JCH1012D05
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power - 04R8674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power
04R8674
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power 04R8674
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1012D05 1470-1964-5-ND JCH1012D05 04R8674
Product Name JCH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products