XP Power JAH02 Series DC/DC Converter JAH0224D03

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0224D03 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0224D03
JAH02 Series DC/DC Converter JAH0224D03
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0224D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0224D03-ND
DC DC Converters JAH0224D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 99R4283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
99R4283
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 99R4283
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 300mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 300mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0224D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0224D03
Power Supplies - Board Mount - DC DC Converters JAH0224D03
DC DC CONVERTER +/-3.3V 2W

DC DC CONVERTER +/-3.3V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0224D03 JAH0224D03-ND 99R4283 JAH0224D03
Product Name JAH02 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU090-1200-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details