XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548D12

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0548D12 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0548D12
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0548D12
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1911-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1911-5-ND
DC DC Converters 1470-1911-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 208mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 12V -12V 208mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0548D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0548D12
Power Supplies - Board Mount - DC DC Converters JCD0548D12
DC DC CONVERTER +/-12V 5W

DC DC CONVERTER +/-12V 5W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power - 62T2085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power
62T2085
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power 62T2085
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0548D12 1470-1911-5-ND JCD0548D12 62T2085
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
DC Output Current -0.2080 to 0.2080 amps 0.2080 amps 0.2080 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details