XP Power JCH Series DC/DC Converter JCH1048D12

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1048D12 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1048D12
JCH Series DC/DC Converter JCH1048D12
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCH1048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCH1048D12-ND
DC DC Converters JCH1048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1048D12
Power Supplies - Board Mount - DC DC Converters JCH1048D12
DC DC CONVERTER +/-12V 10W

DC DC CONVERTER +/-12V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Xp Power - 04R8688 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Xp Power
04R8688
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Xp Power 04R8688
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1048D12 JCH1048D12-ND JCH1048D12 04R8688
Product Name JCH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10750-40-3u-27666 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ASA2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details