XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0648S09

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0648S09 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0648S09
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0648S09
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0648S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0648S09-ND
DC DC Converters JCD0648S09-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0648S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0648S09
Power Supplies - Board Mount - DC DC Converters JCD0648S09
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCD0648S09 JCD0648S09-ND JCD0648S09
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 9.0 volts
DC Output Current 0.6660 amps 0.6660 amps
Unlock Full Specs
to access all available technical data

Similar Products