XP Power JCA04 Series DC/DC Converter JCA0412S15

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0412S15 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0412S15
JCA04 Series DC/DC Converter JCA0412S15
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1724-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1724-5-ND
DC DC Converters 1470-1724-5-ND
Isolated Module DC DC Converter 1 Output 15V 280mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 280mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0412S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0412S15
Power Supplies - Board Mount - DC DC Converters JCA0412S15
DC DC CONVERTER 15V 4W

DC DC CONVERTER 15V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 280Ma, 15V; Power Supply Approvals Xp Power - 32M6375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 280Ma, 15V; Power Supply Approvals Xp Power
32M6375
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 280Ma, 15V; Power Supply Approvals Xp Power 32M6375
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 280mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:280mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 280mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:280mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0412S15 1470-1724-5-ND JCA0412S15 32M6375
Product Name JCA04 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 280Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 9.0 to 18.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
15W DC-DC converters - PXA15-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details