XP Power JCA03 Series DC/DC Converter JCA0348D03

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0348D03 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0348D03
JCA03 Series DC/DC Converter JCA0348D03
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1707-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1707-5-ND
DC DC Converters 1470-1707-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0348D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0348D03
Power Supplies - Board Mount - DC DC Converters JCA0348D03
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power - 32M6357 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power
32M6357
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power 32M6357
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0348D03 1470-1707-5-ND JCA0348D03 32M6357
Product Name JCA03 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details