XP Power JAH02 Series DC/DC Converter JAH0224S3V3

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0224S3V3 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0224S3V3
JAH02 Series DC/DC Converter JAH0224S3V3
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0224S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0224S3V3-ND
DC DC Converters JAH0224S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power - 99R4293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power
99R4293
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power 99R4293
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0224S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0224S3V3
Power Supplies - Board Mount - DC DC Converters JAH0224S3V3
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0224S3V3 JAH0224S3V3-ND 99R4293 JAH0224S3V3
Product Name JAH02 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details