The JCA1012S12 is a 10W DC/DC converter from the JCA10 series by XP Power, designed for PCB mounting in a compact metal case measuring 25.4 x 20.3 x 10.2 mm. It operates within a 2:1 input voltage range of 9 to 18 VDC and provides a regulated output of 12 VDC at a maximum current of 0.83 A. The converter features an efficiency of 89% and includes protections for overvoltage, overload, and short circuits. It supports an operating temperature range from -40°C to +100°C, with derating above +70°C. The device offers 1.5 kVDC isolation between input and output, making it suitable for various applications, including industrial and instrumentation systems. The JCA1012S12 is compliant with safety standards such as UL62368-1 and IEC62368-1.
JCA10 Series DC/DC Converter
10 Watts
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
DC DC CONVERTER 12V 10W
DC-DC CONVERTER, ISO POL, 1O/P, 0.83A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA1012S12 | 1470-1779-5-ND | JCA1012S12 | 29X2233 |
| Product Name | JCA10 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | ||
| DC Output Current | 0.8300 amps | 0.8300 amps | 0.8300 amps |