• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Regulation:Regulated
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes
ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, THROUGH HOLE, FIXED, 36 V, 18 V, 2 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER +/-15V 10W
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCH1024D15 | 1470-1970-5-ND | 04R8681 | 58M7705 | 25478937 | JCH1024D15 |
| Product Name | JCH Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Xp Power | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||||
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |