XP Power JCB Series DC/DC Converter JCB0324S09

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0324S09 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0324S09
JCB Series DC/DC Converter JCB0324S09
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1818-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1818-5-ND
DC DC Converters 1470-1818-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCB0324S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCB0324S09
Power Supplies - Board Mount - DC DC Converters JCB0324S09
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Xp Power - 24T3257 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Xp Power
24T3257
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Xp Power 24T3257
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCB0324S09 1470-1818-5-ND JCB0324S09 24T3257
Product Name JCB Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers