XP Power JCA02 Series DC/DC Converter JCA0212S15

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA02 Series DC/DC Converter - JCA0212S15 - XP Power
Sunnyvale, CA, USA
JCA02 Series DC/DC Converter
JCA0212S15
JCA02 Series DC/DC Converter JCA0212S15
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1669-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1669-5-ND
DC DC Converters 1470-1669-5-ND
Isolated Module DC DC Converter 1 Output 15V 140mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 140mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0212S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0212S15
Power Supplies - Board Mount - DC DC Converters JCA0212S15
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 15 V, 140 Ma Rohs Compliant Xp Power - 24M3083 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 15 V, 140 Ma Rohs Compliant Xp Power
24M3083
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 15 V, 140 Ma Rohs Compliant Xp Power 24M3083
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 2 W, 15 V, 140 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 2 W, 15 V, 140 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 140Ma, 15V; Power Supply Approvals Xp Power - 32M6319 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 140Ma, 15V; Power Supply Approvals Xp Power
32M6319
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 140Ma, 15V; Power Supply Approvals Xp Power 32M6319
DC-DC CONV, ISO POL, 1 O/P, 2W, 140mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 140mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0212S15 1470-1669-5-ND JCA0212S15 24M3083 32M6319
Product Name JCA02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 15 V, 140 Ma Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 140Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details