XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0448D12

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0448D12 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0448D12
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0448D12
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1867-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1867-5-ND
DC DC Converters 1470-1867-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 166mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 12V -12V 166mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power - 62T2041 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power
62T2041
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power 62T2041
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0448D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0448D12
Power Supplies - Board Mount - DC DC Converters JCD0448D12
DC DC CONVERTER +/-12V 4W

DC DC CONVERTER +/-12V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0448D12 1470-1867-5-ND 62T2041 JCD0448D12
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
DC Output Current -0.1660 to 0.1660 amps 0.1660 amps 0.1660 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details