XP Power JCA03 Series DC/DC Converter JCA0324S03

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 24M3119, is a fixed, through-hole device designed to deliver 3 W of output power at 3.3 V and 910 mA. It operates within an input voltage range of 4.5 to 9.0 VDC, with an efficiency rating of approximately 68%. The converter features a compact metal package measuring 1.0,Äù x 0.8,Äù and is compliant with RoHS standards. This model includes essential protections such as overcurrent, short circuit, and overvoltage protection, ensuring reliable operation. It supports an operating temperature range from -40 °C to +100 °C, making it suitable for various environmental conditions. The device is also designed for convection cooling and has a mean time between failures (MTBF) of over 2 million hours at 25 °C. The converter meets several safety and EMC standards, including EN62368-1 and EN55032, ensuring it can be integrated into a wide range of applications. Its industry-standard pinout facilitates easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 24M3119, is a fixed, through-hole device designed to deliver 3 W of output power at 3.3 V and 910 mA. It operates within an input voltage range of 4.5 to 9.0 VDC, with an efficiency rating of approximately 68%. The converter features a compact metal package measuring 1.0,Äù x 0.8,Äù and is compliant with RoHS standards. This model includes essential protections such as overcurrent, short circuit, and overvoltage protection, ensuring reliable operation. It supports an operating temperature range from -40 °C to +100 °C, making it suitable for various environmental conditions. The device is also designed for convection cooling and has a mean time between failures (MTBF) of over 2 million hours at 25 °C. The converter meets several safety and EMC standards, including EN62368-1 and EN55032, ensuring it can be integrated into a wide range of applications. Its industry-standard pinout facilitates easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0324S03 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0324S03
JCA03 Series DC/DC Converter JCA0324S03
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1701-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1701-5-ND
DC DC Converters 1470-1701-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 910mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 910mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power - 24M3119 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power
24M3119
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power 24M3119
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 3.3 V, 910 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 3.3 V, 910 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power - 32M6351 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power
32M6351
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power 32M6351
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 910mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 910mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCA0324S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0324S03
Power Supplies - Board Mount - DC DC Converters JCA0324S03
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0324S03 1470-1701-5-ND 24M3119 32M6351 JCA0324S03
Product Name JCA03 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details