XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612D24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0612D24 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0612D24
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612D24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0612D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0612D24-ND
DC DC Converters JCD0612D24-ND
Isolated Module DC DC Converter 2 Output 24V -24V 125mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 24V -24V 125mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0612D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0612D24
Power Supplies - Board Mount - DC DC Converters JCD0612D24
DC DC CONVERTER +/-24V 6W

DC DC CONVERTER +/-24V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power - 62T2107 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power
62T2107
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power 62T2107
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0612D24 JCD0612D24-ND JCD0612D24 62T2107
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
DC Output Current -0.1250 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10080-510-3u-27457 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
DC-DC Power Converters -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications DC-DC Power Converters
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details