The Isolated Board Mount DC/DC Converter, part number 24M3087, is designed for through-hole mounting and features a fixed input voltage range of 36 V to 18 V. It operates efficiently with an output power of 2 watts and is compliant with RoHS standards. The converter supports a variety of input voltages, including 5 V, 12 V, 24 V, and 48 V, with corresponding output voltages and currents detailed in the datasheet. It offers a compact metal package measuring 1.0,Äù x 0.8,Äù and includes industry-standard pinouts. The device operates over a temperature range of -40 °C to +100 °C and provides basic insulation with an isolation voltage of 1500 VDC. Key features include overcurrent, short circuit, and overvoltage protection, along with a typical switching frequency of 300 kHz. The converter is suitable for applications requiring reliable performance in demanding environments.
• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 70mA, 70mA 18V - 36V Input
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes
DC DC CONVERTER +/-15V 2W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0224D03 | 1470-1672-5-ND | 24M3087 | JCA0224D03 |
| Product Name | JCA02 Series DC/DC Converter | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 15.0 volts |