XP Power JCG Series DC/DC Converter JCG1248S15

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1248S15 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1248S15
JCG Series DC/DC Converter JCG1248S15
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1248S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1248S15-ND
DC DC Converters JCG1248S15-ND
Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 800Ma, 15V; Power Supply Approvals Xp Power - 04R8670 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 800Ma, 15V; Power Supply Approvals Xp Power
04R8670
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 800Ma, 15V; Power Supply Approvals Xp Power 04R8670
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 800mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 800mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1248S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1248S15
Power Supplies - Board Mount - DC DC Converters JCG1248S15
DC DC CONVERTER 15V 12W

DC DC CONVERTER 15V 12W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1248S15 JCG1248S15-ND 04R8670 JCG1248S15
Product Name JCG Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 800Ma, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AF100461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details