The DC-DC Converter, part number 62T2132, is an isolated, single-output device with a maximum output power of 6W and an output current of 1.2A at 5V. It operates within an input voltage range of 4.5 to 9 VDC, making it suitable for various applications requiring a stable 5V output. The converter features a 2:1 input ratio and does not require a minimum load, which enhances its versatility in different circuit designs. This model includes continuous short circuit protection and can withstand an isolation voltage of 1600 VDC, ensuring safety and reliability in operation. The device is compliant with several safety standards, including UL60950-1 and CE directives, making it suitable for use in a variety of environments. Additionally, it operates efficiently across a wide temperature range of -40 °C to +100 °C, which is beneficial for applications in harsh conditions. Engineers considering this product will find it advantageous for projects that require a compact, efficient, and reliable power supply solution.
• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 72V Input
DC DC CONVERTER 5V 6W
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCD0648S05 | JCD0648S05-ND | JCD0648S05 | 62T2132 |
| Product Name | JCD06 Series DC-DC Converter 6 W, 2:1 Input | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts | ||
| DC Output Current | 1.2 amps | 1.2 amps | 1.2 amps |