XP Power JCA04 Series DC/DC Converter JCA0405S15

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0405S15 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0405S15
JCA04 Series DC/DC Converter JCA0405S15
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1718-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1718-5-ND
DC DC Converters 1470-1718-5-ND
Isolated Module DC DC Converter 1 Output 15V 280mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 280mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0405S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0405S15
Power Supplies - Board Mount - DC DC Converters JCA0405S15
DC DC CONVERTER 15V 4W

DC DC CONVERTER 15V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCA0405S15 1470-1718-5-ND JCA0405S15
Product Name JCA04 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX40-12T0515 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Industrial, DIN Rail Power Supplies - 2946-787-1102-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details