XP Power JCA06 Series DC/DC Converter JCA0624S15

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA06 Series DC/DC Converter - JCA0624S15 - XP Power
Sunnyvale, CA, USA
JCA06 Series DC/DC Converter
JCA0624S15
JCA06 Series DC/DC Converter JCA0624S15
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1759-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1759-5-ND
DC DC Converters 1470-1759-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Xp Power - 34M6544 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Xp Power
34M6544
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Xp Power 34M6544
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 15 V, 400 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 15 V, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power - 32M6410 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power
32M6410
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power 32M6410
DC-DC CONV, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCA0624S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0624S15
Power Supplies - Board Mount - DC DC Converters JCA0624S15
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0624S15 1470-1759-5-ND 34M6544 32M6410 JCA0624S15
Product Name JCA06 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 to 36.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details