XP Power JCB Series DC/DC Converter JCB0324S24

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0324S24 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0324S24
JCB Series DC/DC Converter JCB0324S24
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1821-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1821-5-ND
DC DC Converters 1470-1821-5-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Xp Power - 24T3259 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Xp Power
24T3259
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Xp Power 24T3259
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 125Ma, 24V; Power Supply Approvals Xp Power - 99R4321 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 125Ma, 24V; Power Supply Approvals Xp Power
99R4321
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 125Ma, 24V; Power Supply Approvals Xp Power 99R4321
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 125mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 125mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCB0324S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCB0324S24
Power Supplies - Board Mount - DC DC Converters JCB0324S24
DC DC CONVERTER 24V 3W

DC DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCB0324S24 1470-1821-5-ND 24T3259 99R4321 JCB0324S24
Product Name JCB Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 125Ma, 24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 161385811 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details