XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0448S09

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0448S09 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0448S09
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0448S09
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1871-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1871-5-ND
DC DC Converters 1470-1871-5-ND
Isolated Module DC DC Converter 1 Output 9V 444mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 9V 444mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0448S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0448S09
Power Supplies - Board Mount - DC DC Converters JCD0448S09
DC DC CONVERTER 9V 4W

DC DC CONVERTER 9V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 444Ma, 9V; Power Supply Approvals Xp Power - 62T2045 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 444Ma, 9V; Power Supply Approvals Xp Power
62T2045
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 444Ma, 9V; Power Supply Approvals Xp Power 62T2045
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 444mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:444mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 444mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:444mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0448S09 1470-1871-5-ND JCD0448S09 62T2045
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 444Ma, 9V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 9.0 volts 9.0 volts
DC Output Current 0.4440 amps 0.4440 amps 0.4440 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers