XP Power JCE06 Series DC-DC Converter JCE0624S05

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0624S05 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0624S05
JCE06 Series DC-DC Converter JCE0624S05
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1935-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1935-5-ND
DC DC Converters 1470-1935-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 1.2A, 6W; Power Supply Approvals Xp Power - 19X6807 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.2A, 6W; Power Supply Approvals Xp Power
19X6807
Dc-Dc Converter, Iso Pol, 1O/p, 1.2A, 6W; Power Supply Approvals Xp Power 19X6807
DC-DC CONVERTER, ISO POL, 1O/P, 1.2A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.2A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power - 20X0121 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power
20X0121
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power 20X0121
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0624S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0624S05
Power Supplies - Board Mount - DC DC Converters JCE0624S05
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0624S05 1470-1935-5-ND 19X6807 20X0121 JCE0624S05
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.2A, 6W; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7005-ea-el-9360-40-b-3u-t-19-3he-32224 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details