XP Power JCA06 Series DC/DC Converter JCA0624D02

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA06 Series DC/DC Converter - JCA0624D02 - XP Power
Sunnyvale, CA, USA
JCA06 Series DC/DC Converter
JCA0624D02
JCA06 Series DC/DC Converter JCA0624D02
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1754-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1754-5-ND
DC DC Converters 1470-1754-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0624D02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0624D02
Power Supplies - Board Mount - DC DC Converters JCA0624D02
DC DC CONVERTER +/-12V 6W

DC DC CONVERTER +/-12V 6W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power - 34M6539 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power
34M6539
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power 34M6539
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0624D02 1470-1754-5-ND JCA0624D02 34M6539
Product Name JCA06 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10080-510-3u-27670 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB700512T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details