XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0512S24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0512S24 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0512S24
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0512S24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1894-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1894-5-ND
DC DC Converters 1470-1894-5-ND
Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power - 75T7029 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power
75T7029
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power 75T7029
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 24 V, 208 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 24 V, 208 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 208Ma, 24V; Power Supply Approvals Xp Power - 62T2068 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 208Ma, 24V; Power Supply Approvals Xp Power
62T2068
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 208Ma, 24V; Power Supply Approvals Xp Power 62T2068
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 208mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 208mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0512S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0512S24
Power Supplies - Board Mount - DC DC Converters JCD0512S24
DC DC CONVERTER 24V 5W

DC DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0512S24 1470-1894-5-ND 75T7029 62T2068 JCD0512S24
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 208Ma, 24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.2080 amps 0.2080 amps 0.2080 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details