The JCA0324D01 is a DC/DC converter from the JCA03 Series by XP Power, designed to deliver ±5.0 VDC output with a maximum output current of ±0.300 A. It operates within an input voltage range of 18-36 VDC and features a compact metal package measuring 1.0 x 0.8 inches. The device has an efficiency rating of 77% at full load and nominal input voltage. It includes protections for overcurrent, short circuit, and overvoltage, ensuring reliable operation. The converter supports a wide operating temperature range from -40 °C to +100 °C, making it suitable for various applications. It is also UL and TUV approved, meeting relevant safety standards. The product is convection cooled and has a power density of 9.38 W/in², contributing to its compact design.
• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DC DC CONVERTER +/-5V 3W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0324D01 | 1470-1698-5-ND | 32M6348 | JCA0324D01 |
| Product Name | JCA03 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |