XP Power IZ Series DC/DC Converter IZ0512SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ0512SA - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ0512SA
IZ Series DC/DC Converter IZ0512SA
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1634-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1634-5-ND
DC DC Converters 1470-1634-5-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power - 04R8629 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power
04R8629
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power 04R8629
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IZ0512SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IZ0512SA
Power Supplies - Board Mount - DC DC Converters IZ0512SA
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IZ0512SA 1470-1634-5-ND 04R8629 IZ0512SA
Product Name IZ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 802-OEM-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1134-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.7 amps
View Details
2 suppliers