XP Power DC DC Converters JCE0312S24-H

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0312S24-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0312S24-H-ND
DC DC Converters JCE0312S24-H-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power - 44Y5597 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power
44Y5597
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power 44Y5597
DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0312S24-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0312S24-H
Power Supplies - Board Mount - DC DC Converters JCE0312S24-H
DC DC CONVERTER 24V 3W

DC DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0312S24-H-ND 44Y5597 JCE0312S24-H
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1445-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details