XP Power JCA03 Series DC/DC Converter JCA0348S15

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0348S15 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0348S15
JCA03 Series DC/DC Converter JCA0348S15
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
125510-JCA0348S15
Power Supplies - Board Mount 125510-JCA0348S15
Manufacturer: XP Power Win Source Part Number: 125510-JCA0348S15 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JCA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, OVP, SCP, UVLO Package: 24-DIP Module (7 Leads) Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 3W Efficiency: 75% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 125510-JCA0348S15
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JCA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, OVP, SCP, UVLO
Package: 24-DIP Module (7 Leads)
Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 3W
Efficiency: 75%
Power (Watts) - Max: 3W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 1470-1711-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1711-5-ND
DC DC Converters 1470-1711-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0348S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0348S15
Power Supplies - Board Mount - DC DC Converters JCA0348S15
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power - 32M6361 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
32M6361
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power 32M6361
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0348S15 125510-JCA0348S15 1470-1711-5-ND JCA0348S15 32M6361
Product Name JCA03 Series DC/DC Converter Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - XEL60-1.5P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 90 watts
View Details