The JCA0605S05 is a DC/DC converter from the JCA06 Series by XP Power, designed to deliver 5 V output with a maximum current of 0.8 A. It operates within an input voltage range of 4.5 to 9.0 VDC and features an efficiency rating of 83% at full load. The converter has no minimum load requirement and offers excellent line and load regulation, with a typical startup delay of 200 ms and a rise time of 3.5 ms. This model includes overcurrent protection, short circuit protection, and overvoltage protection, ensuring reliable operation. The operating temperature range is -40 °C to +100 °C, with power derating above 75 °C. The device is housed in a compact metal package measuring 1.0 x 0.8 inches and is suitable for convection cooling. It meets various safety and EMC standards, including UL and TUV approvals, making it a robust choice for various applications.
• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 5 V, 1 A RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 6W
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0605S05 | 1470-1743-5-ND | 34M6528 | 32M6394 | JCA0605S05 |
| Product Name | JCA06 Series DC/DC Converter | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 5 V, 1 A Rohs Compliant Xp Power | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1A, 5V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Applications | Instrumentation | ITE (Commercial) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Voltage | 4.5 to 9.0 volts | 5.0 volts |