XP Power JCG Series DC/DC Converter JCG1212S12

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1212S12 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1212S12
JCG Series DC/DC Converter JCG1212S12
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1951-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1951-5-ND
DC DC Converters 1470-1951-5-ND
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1212S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1212S12
Power Supplies - Board Mount - DC DC Converters JCG1212S12
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power - 04R8655 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power
04R8655
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power 04R8655
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1212S12 1470-1951-5-ND JCG1212S12 04R8655
Product Name JCG Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 401V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2230-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers